Phoenix Contact IPC 5/ 8-STGCL-7 62
- 收藏
- 对比
IPC 5/ 8-STGCL-7 62
1894-IPC 5/ 8-STGCL-7 62
无类别的
--
大陆
立即发货

PCB connector - nominal current: 41 A - rated voltage (III/2): 1000 V - nominal cross section: 6 mm² - number of positions: 8 - pitch: 7.62 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
IPC 5/ 8-STGCL-7 62详情
Phoenix Contact IPC 5/ 8-STGCL-7 62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
IPC 5/ 8-STGCL-7 62拓展信息







哦! 它是空的。