Phoenix Contact IPC 5/ 9-GFU-7 62
- 收藏
- 对比
IPC 5/ 9-GFU-7 62
1894-IPC 5/ 9-GFU-7 62
无类别的
--
大陆
立即发货

PCB headers - nominal current: 41 A - rated voltage (III/2): 630 V - nominal cross section: 6 mm² - number of positions: 9 - pitch: 7.62 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。