Phoenix Contact IPCV 16/ 6-G-10 16
- 收藏
- 对比
IPCV 16/ 6-G-10 16
1894-IPCV 16/ 6-G-10 16
无类别的
--
大陆
立即发货

PCB headers - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - number of positions: 6 - pitch: 10.16 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4 mm
1最小包装量--
添加到询价列表
IPCV 16/ 6-G-10 16详情
Phoenix Contact IPCV 16/ 6-G-10 16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
NH-BM852-10-L-250
Manufacturer
Grove Gear
输入类型
C-Face Coupled
0个相似型号
IPCV 16/ 6-G-10 16拓展信息







哦! 它是空的。