Phoenix Contact KDSP 1 5/ 3
- 收藏
- 对比
KDSP 1 5/ 3
1894-KDSP 1 5/ 3
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 17.5 A - rated voltage (III/2): 400 V - nominal cross section: 1.5 mm² - pitch: 5 mm - number of positions: 3 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.7 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
KDSP 1 5/ 3详情
Phoenix Contact KDSP 1 5/ 3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
KDSP 1 5/ 3拓展信息







哦! 它是空的。