Phoenix Contact MBK 5 BU
- 收藏
- 对比
MBK 5 BU
1894-MBK 5 BU
无类别的
--
大陆
立即发货

Mini feed-through terminal block - nom. voltage: 500 V - nominal current: 32 A - connection method: Screw connection - number of connections: 2 - cross section: 0.2 mm² - 4 mm² - AWG: 24 - 12 - width: 6.2 mm - color: blue - mounting type: NS 15
1最小包装量--
添加到询价列表







哦! 它是空的。