Phoenix Contact MC 0 5/10-G-2 5 THT R44
- 收藏
- 对比
MC 0 5/10-G-2 5 THT R44
1894-MC 0 5/10-G-2 5 THT R44
无类别的
--
大陆
立即发货

PCB headers - nominal current: 4 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 10 - pitch: 2.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 3.8 mm - User information and design recommendations for through hole reflow technology can be found under €œDownloads€?
1最小包装量--
添加到询价列表







哦! 它是空的。