Phoenix Contact MC 1 5/10-GL-3 81 THT
- 收藏
- 对比
MC 1 5/10-GL-3 81 THT
1894-MC 1 5/10-GL-3 81 THT
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 10 - pitch: 3.81 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - Two-in-one €“ Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip. User information and design recommendations on Through Hole Reflow Technology
1最小包装量--
添加到询价列表







哦! 它是空的。