Phoenix Contact MC 1 5/10-ST-3 5-LR
- 收藏
- 对比
MC 1 5/10-ST-3 5-LR
1894-MC 1 5/10-ST-3 5-LR
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 10 - pitch: 3.5 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
添加到询价列表







哦! 它是空的。