Phoenix Contact MC 1 5/12-GF-3 5 P26 THR
- 收藏
- 对比
MC 1 5/12-GF-3 5 P26 THR
1894-MC 1 5/12-GF-3 5 P26 THR
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 12 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 2.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。