Phoenix Contact MC 1.5/19-G-3.5
- 收藏
- 对比
MC 1.5/19-G-3.5
1894-MC 1.5/19-G-3.5
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 19 - pitch: 3.5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.4 mm
1最小包装量--
添加到询价列表







哦! 它是空的。