Phoenix Contact MC1,5/2-G-3,81P14THR
- 收藏
- 对比
MC1,5/2-G-3,81P14THR
1894-MC1,5/2-G-3,81P14THR
集成电路(IC)
--
大陆
立即发货

MC1,5/2-G-3,81P14THR datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
MC1,5/2-G-3,81P14THR详情
Phoenix Contact MC1,5/2-G-3,81P14THR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC1,5/2-G-3,81P14THR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Manufacturer Series
MC1,5/2-G-3,81P14THR
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
MC1,5/2-G-3,81P14THR拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。