Phoenix Contact MC1,5/4-ST-3,81RDBD:3,2NZ
- 收藏
- 对比
MC1,5/4-ST-3,81RDBD:3,2NZ
1894-MC1,5/4-ST-3,81RDBD:3,2NZ
集成电路(IC)
--
大陆
立即发货

MC1,5/4-ST-3,81RDBD:3,2NZ datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
MC1,5/4-ST-3,81RDBD:3,2NZ详情
Phoenix Contact MC1,5/4-ST-3,81RDBD:3,2NZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC1,5/4-ST-3,81RDBD:3,2NZ
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
MC1,5/4-ST-3,81RDBD:3,2NZ拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。