Phoenix Contact MC1,5/9-ST-3,81BD:01-09Q
- 收藏
- 对比
MC1,5/9-ST-3,81BD:01-09Q
1894-MC1,5/9-ST-3,81BD:01-09Q
集成电路(IC)
--
大陆
立即发货

MC1,5/9-ST-3,81BD:01-09Q datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
MC1,5/9-ST-3,81BD:01-09Q详情
Phoenix Contact MC1,5/9-ST-3,81BD:01-09Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC1,5/9-ST-3,81BD:01-09Q
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
MC1,5/9-ST-3,81BD:01-09Q拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。