Phoenix Contact MC1,5/14-ST-3,81-LR
- 收藏
- 对比
MC1,5/14-ST-3,81-LR
1894-MC1,5/14-ST-3,81-LR
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 14 - pitch: 3.81 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
MC1,5/14-ST-3,81-LR详情
Phoenix Contact MC1,5/14-ST-3,81-LR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
MC1,5/14-ST-3,81-LR
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
端子和接线板类型
阻隔条接线端子
达到SVHC
not_compliant
MC1,5/14-ST-3,81-LR拓展信息







哦! 它是空的。