Phoenix Contact MC 1,5/ 7-G-3,81 THT-R56
- 收藏
- 对比
MC 1,5/ 7-G-3,81 THT-R56
1894-MC 1,5/ 7-G-3,81 THT-R56
无类别的
--
大陆
立即发货

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 7 Pitch: 3.81 mm Color: black Contact surface: Tin Mounting: THR soldering User information and design recommendations for through hole reflow technology can be found under “Downloads�
1最小包装量--
添加到询价列表







哦! 它是空的。