Phoenix Contact MCC 1/18-STZ-3 81
- 收藏
- 对比
MCC 1/18-STZ-3 81
1894-MCC 1/18-STZ-3 81
无类别的
--
大陆
立即发货

PCB connector - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1 mm² - number of positions: 18 - pitch: 3.81 mm - connection method: Crimp connection - color: green - Corresponding female crimp contacts with current [A] and conductor cross section range [mm²] data: 5A/MCC-MT 0 2-0 35 (1859988); 8A/MCC-MT 0 5-1 0 (1859991)
1最小包装量--
添加到询价列表







哦! 它是空的。