Phoenix Contact MCDN 1 5/14-G1-3 5 P14THR
- 收藏
- 对比
MCDN 1 5/14-G1-3 5 P14THR
1894-MCDN 1 5/14-G1-3 5 P14THR
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 14 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 1.4 mm - The pin length is 1.4 mm. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .
1最小包装量--
添加到询价列表







哦! 它是空的。