Phoenix Contact MCDV 0 5/ 5-G1-2 5
- 收藏
- 对比
MCDV 0 5/ 5-G1-2 5
1894-MCDV 0 5/ 5-G1-2 5
无类别的
--
大陆
立即发货

PCB headers - nominal current: 4 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 5 - pitch: 2.5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。