Phoenix Contact MCDV 0 5/ 5-G1-2 5 HT BK
- 收藏
- 对比
MCDV 0 5/ 5-G1-2 5 HT BK
1894-MCDV 0 5/ 5-G1-2 5 HT BK
无类别的
--
大陆
立即发货

PCB headers - nominal current: 4 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 5 - pitch: 2.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm - Standard component made of highly temperature resistant plastic; suitable for reflow process. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .
1最小包装量--
添加到询价列表







哦! 它是空的。