Phoenix Contact MCO 1 5/ 4-GR-3 81
- 收藏
- 对比
MCO 1 5/ 4-GR-3 81
1894-MCO 1 5/ 4-GR-3 81
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 4 - pitch: 3.81 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3 mm
1最小包装量--
添加到询价列表







哦! 它是空的。