Phoenix Contact MCV 0 5/13-G-2 54 SMD R56
- 收藏
- 对比
MCV 0 5/13-G-2 54 SMD R56
1894-MCV 0 5/13-G-2 54 SMD R56
无类别的
--
大陆
立即发货

PCB headers - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 13 - pitch: 2.54 mm - color: black - contact surface: Gold - mounting: SMD soldering - pin layout: Linear pad geometry - Sample values available under SAMPLE MC...
1最小包装量--
添加到询价列表







哦! 它是空的。