Phoenix Contact MCV15/19-GF-381
- 收藏
- 对比
MCV15/19-GF-381
1894-MCV15/19-GF-381
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 19 - pitch: 3.81 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.4 mm
1最小包装量--
添加到询价列表







哦! 它是空的。