Phoenix Contact MCV 1 5/ 3-G-3 5 P14 THR
- 收藏
- 对比
MCV 1 5/ 3-G-3 5 P14 THR
1894-MCV 1 5/ 3-G-3 5 P14 THR
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 3 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 1.4 mm - User information and design recommendations for through hole reflow technology can be found under €œDownloads€?
1最小包装量--
添加到询价列表







哦! 它是空的。