Phoenix Contact MCV 1 5/ 9-GFL-3 5 THT
- 收藏
- 对比
MCV 1 5/ 9-GFL-3 5 THT
1894-MCV 1 5/ 9-GFL-3 5 THT
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 9 - pitch: 3.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - Two-in-one €“ Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip. User information and design recommendations on Through Hole Reflow Technology c
1最小包装量--
添加到询价列表







哦! 它是空的。