Phoenix Contact MCV 1,5/ 6-GL-3,5 THT
- 收藏
- 对比
MCV 1,5/ 6-GL-3,5 THT
1894-MCV 1,5/ 6-GL-3,5 THT
无类别的
--
大陆
立即发货

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 6 Pitch: 3.5 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .
1最小包装量--
添加到询价列表







哦! 它是空的。