MCV 1,5/ 9-GL-3,5 THT
MCV 1,5/ 9-GL-3,5 THT

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact MCV 1,5/ 9-GL-3,5 THT

  • 收藏
  • 对比

型号

MCV 1,5/ 9-GL-3,5 THT

utmel 编号

1894-MCV 1,5/ 9-GL-3,5 THT

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 9 Pitch: 3.5 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .

起订量

1最小包装量--

添加到询价列表
MCV 1,5/ 9-GL-3,5 THT
MCV 1,5/ 9-GL-3,5 THT Phoenix Contact Header Nominal current: 8 A Rated voltage (III/2): 160 V Number of positions: 9 Pitch: 3.5 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip. User information and design recommendations on Through Hole Reflow Technology can be found at: Downloads .

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

MCV 1,5/ 9-GL-3,5 THT详情

Phoenix Contact MCV 1,5/ 9-GL-3,5 THT重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

MCV 1,5/ 9-GL-3,5 THT拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS