Phoenix Contact MDSTBV 2 5/ 6-GF
- 收藏
- 对比
MDSTBV 2 5/ 6-GF
1894-MDSTBV 2 5/ 6-GF
无类别的
--
大陆
立即发货

PCB headers - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 6 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.9 mm - The article can be aligned to create different nos. of positions! In combination with MVSTB or FKCV plug components - both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not possi
1最小包装量--
添加到询价列表







哦! 它是空的。