Phoenix Contact MDSTBW 2 5/ 9-G
- 收藏
- 对比
MDSTBW 2 5/ 9-G
1894-MDSTBW 2 5/ 9-G
无类别的
--
大陆
立即发货

PCB headers - nominal current: 10 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.8 mm - The article can be aligned to create different nos. of positions! In combination with MVSTB or FKCV plug components - both an MVSTBW (or FKCVW) and an MVSTBR plug (or FKCVR) must be used. Combination with TMSTBP plug components is not possi
1最小包装量--
MDSTBW 2 5/ 9-G详情
Phoenix Contact MDSTBW 2 5/ 9-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MDSTBW 2 5/ 9-G拓展信息







哦! 它是空的。