Phoenix Contact MKDS 1/11-3 81 SMD BK
- 收藏
- 对比
MKDS 1/11-3 81 SMD BK
1894-MKDS 1/11-3 81 SMD BK
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1 mm² - pitch: 3.81 mm - number of positions: 11 - connection method: Screw connection with tension sleeve - mounting: SMD soldering - conductor/PCB connection direction: 0 - color: black - Pin layout: Linear pad geometry
1最小包装量--
添加到询价列表







哦! 它是空的。