Phoenix Contact MKDS 1,5/2-B-5,08
- 收藏
- 对比
MKDS 1,5/2-B-5,08
1894-MKDS 1,5/2-B-5,08
无类别的
--
大陆
立即发货

PC terminal block, Nominal current: 17.5 A, Nom. voltage: 250 V, Pitch: 5.08 mm, Number of positions: 2, Type of connection: Screw connection, Assembly: Soldering, Conductor/PCB connection direction: 0 °, Color: green
1最小包装量--
添加到询价列表







哦! 它是空的。