Phoenix Contact MKDS 2 5/ 6-5 08
- 收藏
- 对比
MKDS 2 5/ 6-5 08
1894-MKDS 2 5/ 6-5 08
无类别的
--
大陆
立即发货

PC terminal block, Nominal current: 24 A, Nom. voltage: 250 V, Pitch: 5.08 mm, Number of positions: 6, Type of connection: Screw connection, Assembly: Soldering, Conductor/PCB connection direction: 0 °
1最小包装量--
添加到询价列表







哦! 它是空的。