Phoenix Contact MKDS 3/ 2-B-5 08
- 收藏
- 对比
MKDS 3/ 2-B-5 08
1894-MKDS 3/ 2-B-5 08
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 400 V - nominal cross section: 2.5 mm² - pitch: 5.08 mm - number of positions: 2 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5 mm. Connections internally jumpered
1最小包装量--
添加到询价列表







哦! 它是空的。