Phoenix Contact MKDS 3/ 3 (13)
- 收藏
- 对比
MKDS 3/ 3 (13)
1894-MKDS 3/ 3 (13)
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 24 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 3 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: green The article can be aligned to create different nos. of positions!
1最小包装量--
MKDS 3/ 3 (13)详情
Phoenix Contact MKDS 3/ 3 (13)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MKDS 3/ 3 (13)拓展信息







哦! 它是空的。