Phoenix Contact MKDS 5/12-6 35
- 收藏
- 对比
MKDS 5/12-6 35
1894-MKDS 5/12-6 35
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 6.35 mm - number of positions: 12 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5.1 mm
1最小包装量--
MKDS 5/12-6 35详情
Phoenix Contact MKDS 5/12-6 35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MKDS 5/12-6 35拓展信息







哦! 它是空的。