Phoenix Contact MKDS 5/ 2-9 5 BK
- 收藏
- 对比
MKDS 5/ 2-9 5 BK
1894-MKDS 5/ 2-9 5 BK
无类别的
--
大陆
立即发货

PC terminal block Nominal current: 32 A Nom. voltage: 690 V Pitch: 9.52 mm Number of positions: 2 Type of connection: Screw connection Assembly: Soldering Conductor/PCB connection direction: 0 Color: black The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。