Phoenix Contact MKDSF3/2BK
- 收藏
- 对比
MKDSF3/2BK
1894-MKDSF3/2BK
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 24 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 2 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 90 A Color: black The article can be aligned to create different nos. of positions!
1最小包装量--
MKDSF3/2BK详情
Phoenix Contact MKDSF3/2BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
MKDSF3/2BK
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Reach合规守则
not_compliant
端子和接线板类型
阻隔条接线端子
MKDSF3/2BK拓展信息







哦! 它是空的。