Phoenix Contact MKDSP 25/ 8-15 00-F
- 收藏
- 对比
MKDSP 25/ 8-15 00-F
1894-MKDSP 25/ 8-15 00-F
套管 - 音频连接器
--
大陆
立即发货

PCB terminal block - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - pitch: 15 mm - number of positions: 8 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 4.5 mm. Avoid placing permanent mechanical loads on the terminal
1最小包装量--
MKDSP 25/ 8-15 00-F详情
Phoenix Contact MKDSP 25/ 8-15 00-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
子类别
Diodes & Rectifiers
产品类别
齐纳二极管
产品类别
齐纳二极管
MKDSP 25/ 8-15 00-F拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。