Phoenix Contact MKDSP 50/ 5-17 5
- 收藏
- 对比
MKDSP 50/ 5-17 5
1894-MKDSP 50/ 5-17 5
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 192 A - rated voltage (III/2): 1000 V - nominal cross section: 70 mm² - pitch: 17.5 mm - number of positions: 5 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear 2x2 pinning - Solder pin [P]: 4 mm
1最小包装量--
添加到询价列表







哦! 它是空的。