Phoenix Contact MKDSP 95/ 3-20 0-F
- 收藏
- 对比
MKDSP 95/ 3-20 0-F
1894-MKDSP 95/ 3-20 0-F
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 232 A - rated voltage (III/2): 1000 V - nominal cross section: 95 mm² - pitch: 20 mm - number of positions: 3 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear three-way pinning - Solder pin [P]: 4 mm
1最小包装量--
MKDSP 95/ 3-20 0-F详情
Phoenix Contact MKDSP 95/ 3-20 0-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MKDSP 95/ 3-20 0-F拓展信息







哦! 它是空的。