Phoenix Contact MKDSV 5/ 2-6 35
- 收藏
- 对比
MKDSV 5/ 2-6 35
1894-MKDSV 5/ 2-6 35
套管 - 音频连接器
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 6.35 mm - number of positions: 2 - connection method: Screw connection with tension sleeve - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 5.1 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
MKDSV 5/ 2-6 35详情
Phoenix Contact MKDSV 5/ 2-6 35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MKDSV 5/ 2-6 35拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。