Phoenix Contact MKKDS 3/ 2 BK
- 收藏
- 对比
MKKDS 3/ 2 BK
1894-MKKDS 3/ 2 BK
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 22 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 2 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: black
1最小包装量--
添加到询价列表







哦! 它是空的。