Phoenix Contact MKKDSG 3/ 3 BK
- 收藏
- 对比
MKKDSG 3/ 3 BK
1894-MKKDSG 3/ 3 BK
无类别的
--
大陆
立即发货

PCB terminal block Nominal current: 17.5 A Nom. voltage: 400 V Pitch: 5 mm Number of positions: 3 Connection method: Screw connection with tension sleeve Mounting: Wave soldering Conductor/PCB connection direction: 0 A Color: black The article can be aligned to create different nos. of positions!
1最小包装量--
MKKDSG 3/ 3 BK详情
Phoenix Contact MKKDSG 3/ 3 BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MKKDSG 3/ 3 BK拓展信息







哦! 它是空的。