Phoenix Contact MSB2,5-PE
- 收藏
- 对比
MSB2,5-PE
1894-MSB2,5-PE
集成电路(IC)
--
大陆
立即发货

MSB2,5-PE datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
MSB2,5-PE详情
Phoenix Contact MSB2,5-PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Nylon
Manufacturer Part Number
MSB2,5-PE
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Manufacturer Series
MSB2,5-PE
Contact Materials
Copper
RoHS
Non-Compliant
ECCN 代码
EAR99
颜色
Green, Yellow
HTS代码
8536.69.40.40
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
MSB2,5-PE拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。