Phoenix Contact MSB2,5BU
- 收藏
- 对比
MSB2,5BU
1894-MSB2,5BU
无类别的
--
大陆
立即发货

Mini feed-through terminal block - nom. voltage: 800 V - nominal current: 24 A - connection method: Spring-cage connection - number of connections: 2 - cross section: 0.08 mm² - 4 mm² - AWG: 28 - 12 - width: 5.2 mm - height: 22 mm - color: blue - mounting type: NS 15
1最小包装量--
MSB2,5BU详情
Phoenix Contact MSB2,5BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
MSB2,5BU
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
Manufacturer Series
MSB2,5BU
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
端子和接线板类型
模块化接线端子
MSB2,5BU拓展信息







哦! 它是空的。