Phoenix Contact MSTB 2 5/ 4-GU
- 收藏
- 对比
MSTB 2 5/ 4-GU
1894-MSTB 2 5/ 4-GU
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 4 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.3 mm
1最小包装量--
添加到询价列表







哦! 它是空的。