Phoenix Contact MSTBA 2 5 HC/ 9-G
- 收藏
- 对比
MSTBA 2 5 HC/ 9-G
1894-MSTBA 2 5 HC/ 9-G
无类别的
--
大陆
立即发货

PCB headers - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。