Phoenix Contact MSTBC 2 5/ 9-STZFD-5 08
- 收藏
- 对比
MSTBC 2 5/ 9-STZFD-5 08
1894-MSTBC 2 5/ 9-STZFD-5 08
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5.08 mm - connection method: Crimp connection - color: green - mounting: Direct mounting - Corresponding female crimp contacts with current [A] and conductor cross section range [mm²] data: 10A/MSTBC-MT 0 5-1 0 (3190564); 10A/MSTBC-MT 0 5-1 0 BA (3190645); 12A/MSTBC-MT 1 5-2 5 (3190551); 12A/MSTBC-MT 1 5-2 5 BA (3190658). BA = Bandkontakte
1最小包装量--
添加到询价列表







哦! 它是空的。