Phoenix Contact MSTBP 2 5/16-ST
- 收藏
- 对比
MSTBP 2 5/16-ST
1894-MSTBP 2 5/16-ST
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 16 - pitch: 5 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin
1最小包装量--
MSTBP 2 5/16-ST详情
Phoenix Contact MSTBP 2 5/16-ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MSTBP 2 5/16-ST拓展信息







哦! 它是空的。