Phoenix Contact MSTBT 2 5 HC/ 5-ST
- 收藏
- 对比
MSTBT 2 5 HC/ 5-ST
1894-MSTBT 2 5 HC/ 5-ST
无类别的
--
大陆
立即发货

PCB connector - nominal current: 16 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 5 - pitch: 5 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Tin - The T-shape of the MSTBT plug distributes the height uniformly over the upper and lower sides of the printed circuit board
1最小包装量--
MSTBT 2 5 HC/ 5-ST详情
Phoenix Contact MSTBT 2 5 HC/ 5-ST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
MSTBT 2 5 HC/ 5-ST拓展信息







哦! 它是空的。