Phoenix Contact MSTBU 2,5/18-ST-5,08-FL
- 收藏
- 对比
MSTBU 2,5/18-ST-5,08-FL
1894-MSTBU 2,5/18-ST-5,08-FL
无类别的
--
大陆
立即发货

Plug component Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 18 Pitch: 5.08 mm Connection method: Screw connection Color: green Contact surface: Tin Mounting: Direct mounting
1最小包装量--
添加到询价列表







哦! 它是空的。